TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC20C-1331

Description
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 23, 13 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16, Size 12 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (AWG) : 14 - 12, 20 - 16 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 23, 13 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16, Size 12 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (AWG) : 14 - 12, 20 - 16 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC20C-1331 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC20C-1331
Rectangular Wire & Cable Connectors & Housings ABC20C-1331
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 23, 13 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16, Size 12 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (AWG) : 14 - 12, 20 - 16 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Seal Type : Panel Gasket

Configuration Features


  • Number of Positions : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 23, 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 16, Size 12
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (AWG) : 14 - 12, 20 - 16

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Detent Lock

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - ABC20C-1331-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ABC20C-1331-ND
Free Hanging, Panel Mount ABC20C-1331-ND
14 Position Rectangular Receptacle Connector Crimp

14 Position Rectangular Receptacle Connector Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ABC20C-1331
Unspecified Connectors ABC20C-1331
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC20C-1331
Unspecified Connectors ABC20C-1331
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC20C-1331 ABC20C-1331-ND ABC20C-1331
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - A111675-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details