ABC16H-7000 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & HousingsABC16H-7000
Description
Body Features Shell Plating Material : Nickel
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Shell Plating Material : Nickel
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Shell Plating Material : Nickel
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Shell Plating Material : Nickel
Contact Features
Contact Mating Area Plating Material : Gold (Au)
Contact Retention Within Housing : With
Contact Underplating Material : Nickel
Wire Contact Termination Area Plating Material : Gold
Housing Features
Housing Material : Composite
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Contact Retention Type Within Housing : Crimp Snap-In
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Detent Lock
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing Assembly
Connector System : Wire-to-Wire
Insertion Force Type : Normal
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]