TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC13H-7000

Description
Body Features Shell Plating Material : Nickel Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Nickel Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC13H-7000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC13H-7000
Rectangular Wire & Cable Connectors & Housings ABC13H-7000
Body Features Shell Plating Material : Nickel Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Detent Lock

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - ABC13H-7000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ABC13H-7000-ND
Rectangular Connector Accessories ABC13H-7000-ND
Connector Backshell For

Connector Backshell For

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ABC13H-7000
Unspecified Connectors ABC13H-7000
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC13H-7000
Unspecified Connectors ABC13H-7000
RECP ASSY

RECP ASSY

Buy Now
Two Part Board Connector Deutsch - Te Connectivity - 99AJ6565 - Newark, An Avnet Company
Chicago, IL, United States
Two Part Board Connector Deutsch - Te Connectivity
99AJ6565
Two Part Board Connector Deutsch - Te Connectivity 99AJ6565
TWO PART BOARD CONNECTOR

TWO PART BOARD CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC13H-7000 ABC13H-7000-ND ABC13H-7000 99AJ6565
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories Unspecified Connectors Two Part Board Connector Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers