TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC06N-20S

Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC06N-20S - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC06N-20S
Rectangular Wire & Cable Connectors & Housings ABC06N-20S
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 24 - 20

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - ABC06N-20S-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ABC06N-20S-ND
Free Hanging, Panel Mount ABC06N-20S-ND
5 Position Rectangular Plug Connector Crimp 20-24 AWG

5 Position Rectangular Plug Connector Crimp 20-24 AWG

Buy Now Datasheet
 - Deutsch ABC06N-20S - PEI-Genesis
Philadelphia, PA, United States
ABC IN LINE SKT PLUG

ABC IN LINE SKT PLUG

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-20S
Unspecified Connectors ABC06N-20S
IN-LINE PLUG

IN-LINE PLUG

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-20S
Unspecified Connectors ABC06N-20S
IN-LINE PLUG

IN-LINE PLUG

Buy Now
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity - 73AH7409 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity
73AH7409
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity 73AH7409
CONNECTOR, PLUG, 5POS, CRIMP; Product Range:ABC Series; No. of Contacts:5Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, CRIMP; Product Range:ABC Series; No. of Contacts:5Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Abc In Line Skt Plug Deutsch - Te Connectivity - 45Y0665 - Newark, An Avnet Company
Chicago, IL, United States
Abc In Line Skt Plug Deutsch - Te Connectivity
45Y0665
Abc In Line Skt Plug Deutsch - Te Connectivity 45Y0665
ABC IN LINE SKT PLUG

ABC IN LINE SKT PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC06N-20S ABC06N-20S-ND Deutsch ABC06N-20S ABC06N-20S 73AH7409 45Y0665
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity Abc In Line Skt Plug Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Panel Mount Free Hanging (In-Line) Cable Mount
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-232-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A111684-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Data Connectivity Housings - 1-1452581-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers