TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC06N-20P

Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC06N-20P - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC06N-20P
Rectangular Wire & Cable Connectors & Housings ABC06N-20P
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 24 - 20

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-20P
Unspecified Connectors ABC06N-20P
IN-LINE PLUG

IN-LINE PLUG

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-20P
Unspecified Connectors ABC06N-20P
IN-LINE PLUG

IN-LINE PLUG

Buy Now
Rectangular Connector Accessories - 1508-1192-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1508-1192-ND
Rectangular Connector Accessories 1508-1192-ND
Connector Module For

Connector Module For

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-ABC06N-20P
Electronic Connector 361-ABC06N-20P
IN-LINE PLUG Product overview: ABC06N-20P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-ABC06N-20P can be used for catalog matching and distributor lookup.

IN-LINE PLUG Product overview: ABC06N-20P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-ABC06N-20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity - 73AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity
73AH7407
Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity 73AH7407
CONNECTOR, PLUG, 5POS, CRIMP; Product Range:ABC Series; No. of Contacts:5Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, CRIMP; Product Range:ABC Series; No. of Contacts:5Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC06N-20P ABC06N-20P 1508-1192-ND 361-ABC06N-20P 73AH7407
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Rectangular Connector Accessories Electronic Connector Connector, Plug, 5Pos, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Cable Mount
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Between Series Adapters - 1063382-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Rectangular Connector Contacts - A100443CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers