TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC06N-12P-4048

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (AWG) : 14 - 12 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (AWG) : 14 - 12 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC06N-12P-4048 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC06N-12P-4048
Rectangular Wire & Cable Connectors & Housings ABC06N-12P-4048
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (AWG) : 14 - 12 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 14 - 12

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - ABC06N-12P-4048-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ABC06N-12P-4048-ND
Free Hanging, Panel Mount ABC06N-12P-4048-ND
2 Position Rectangular Plug Connector Crimp 12-14 AWG

2 Position Rectangular Plug Connector Crimp 12-14 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-12P-4048
Unspecified Connectors ABC06N-12P-4048
IN-LINE PLUG

IN-LINE PLUG

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC06N-12P-4048
Unspecified Connectors ABC06N-12P-4048
IN-LINE PLUG

IN-LINE PLUG

Buy Now
In-Line Plug Te Connectivity - 28AH0806 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Plug Te Connectivity
28AH0806
In-Line Plug Te Connectivity 28AH0806
IN-LINE PLUG

IN-LINE PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC06N-12P-4048 ABC06N-12P-4048-ND ABC06N-12P-4048 28AH0806
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors In-Line Plug Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589455-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565088-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers