TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC03P-20S-4048

Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC03P-20S-4048 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC03P-20S-4048
Rectangular Wire & Cable Connectors & Housings ABC03P-20S-4048
Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (AWG) : 24 - 20 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 24 - 20

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ABC03P-20S-4048
Unspecified Connectors ABC03P-20S-4048
IN-LINE RECP

IN-LINE RECP

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC03P-20S-4048
Unspecified Connectors ABC03P-20S-4048
IN-LINE RECP

IN-LINE RECP

Buy Now
Free Hanging, Panel Mount - ABC03P-20S-4048-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ABC03P-20S-4048-ND
Free Hanging, Panel Mount ABC03P-20S-4048-ND
20 Position Rectangular Receptacle Connector Crimp Gold 20-24 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 20-24 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC03P-20S-4048 ABC03P-20S-4048 ABC03P-20S-4048-ND
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586017-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details