TE Connectivity Rectangular Wire & Cable Connectors & Housings ABC03N-22P-4048

Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Dimensions Wire Size (AWG) : 26 - 22 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Dimensions Wire Size (AWG) : 26 - 22 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ABC03N-22P-4048 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ABC03N-22P-4048
Rectangular Wire & Cable Connectors & Housings ABC03N-22P-4048
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Dimensions Wire Size (AWG) : 26 - 22 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 26 - 22

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 1508-1266-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-1266-ND
Free Hanging, Panel Mount 1508-1266-ND
10 Position Rectangular Receptacle Connector Crimp 22-28 AWG

10 Position Rectangular Receptacle Connector Crimp 22-28 AWG

Buy Now Datasheet
Unspecified Connectors - ABC03N-22P-4048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ABC03N-22P-4048
Unspecified Connectors ABC03N-22P-4048
IN-LINE RECP

IN-LINE RECP

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC03N-22P-4048
Unspecified Connectors ABC03N-22P-4048
IN-LINE RECP

IN-LINE RECP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC03N-22P-4048 1508-1266-ND ABC03N-22P-4048
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers