TE Connectivity Antennas AB24003-OC

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular, Cat-M/NB-IoT Primary Application : Vehicular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular, Cat-M/NB-IoT Primary Application : Vehicular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - AB24003-OC - TE Connectivity
Berwyn, PA, United States
Antennas
AB24003-OC
Antennas AB24003-OC
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular, Cat-M/NB-IoT Primary Application : Vehicular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi, Vehicular, Cat-M/NB-IoT
  • Primary Application : Vehicular, Cat-M/NB-IoT, Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - AB24003-OC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
AB24003-OC-ND
RF Antennas AB24003-OC-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - AB24003-OC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AB24003-OC
RF Antennas AB24003-OC
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number AB24003-OC AB24003-OC-ND AB24003-OC
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, Cat-M/NB-IoT, Wi-Fi RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108840-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers