TE Connectivity Connector Backshells AAH3600-00

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 19.2 MM  [.755 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 19.2 MM  [.755 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAH3600-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAH3600-00
Connector Backshells AAH3600-00
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 6.3 Product Length : 19.2 MM  [.755 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 6.35 MM  [.25 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 6.3
  • Product Length : 19.2 MM  [.755 INCH ]

Housing Features


  • Body Orientation : Swept Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAH3600-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products