TE Connectivity Connector Backshells AAH3590-00

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAH3590-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAH3590-00
Connector Backshells AAH3590-00
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel

Dimensions


  • Cable Entry Diameter : 28.58 MM  [1.12 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 28.6
  • Product Length : 44.6 MM  [1.75 INCH ]

Housing Features


  • Body Orientation : Swept Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 18
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR18AI
  • Termination Device Type : Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAH3590-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers