Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 11.1 MM [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 07 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 11.1 MM [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 07 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 11.1 MM [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 07 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Cadmium
Dimensions
Cable Entry Diameter : 11.1 MM [.437 INCH ]
Compatible Cable Diameter Range (MM) : 0 - 11.1
Product Length : 25.6 MM [1 INCH ]
Housing Features
Body Orientation : Swept Right Angle
Compatible With Connector Shape : Circular
Other
Entry Size Code : 07
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR07AI
Termination Device Type : Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]