Body Features Primary Product Material : Aluminum
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 28.6 MM [1.12 INCH ] Product Length : 23.5 MM [.925 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 18 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 28.6 MM [1.12 INCH ] Product Length : 23.5 MM [.925 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 18 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Aluminum
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 28.6 MM [1.12 INCH ] Product Length : 23.5 MM [.925 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 18 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Aluminum
Dimensions
Cable Entry Diameter : 28.6 MM [1.12 INCH ]
Compatible Cable Diameter Range : 28.6 MM [1.12 INCH ]
Product Length : 23.5 MM [.925 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 13
Other
Entry Size Code : 18
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Sealable : Yes
Termination Device Type : Braided
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]