TE Connectivity Connector Backshells AAG7828-00

Description
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range : 22.2 MM  [.874 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range : 22.2 MM  [.874 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG7828-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG7828-00
Connector Backshells AAG7828-00
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range : 22.2 MM  [.874 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Cable Entry Diameter : 22.23 MM  [.875 INCH ]
  • Compatible Cable Diameter Range : 22.2 MM  [.874 INCH ]
  • Product Length : 23.5 MM  [.925 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 9

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG7828-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products