TE Connectivity Connector Backshells AAG5655-00

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 31.8 Product Length : 48 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Entry Size Code : 20 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 31.8 Product Length : 48 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Entry Size Code : 20 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG5655-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG5655-00
Connector Backshells AAG5655-00
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range (MM) : 0 - 31.8 Product Length : 48 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Entry Size Code : 20 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 31.8 MM  [1.25 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 31.8
  • Product Length : 48 MM  [1.88 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 61

Other


  • Entry Size Code : 20

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG5655-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products