TE Connectivity Connector Backshells AAG5475-00

Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 14.27 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 09 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 14.27 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 09 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG5475-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG5475-00
Connector Backshells AAG5475-00
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 14.27 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 09 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Nickel Aluminum Bronze
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 14.27

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 17

Other


  • Entry Size Code : 09
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG5475-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products