TE Connectivity Connector Backshells AAG5413-00

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG5413-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG5413-00
Connector Backshells AAG5413-00
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 28.58 MM  [1.12 INCH ] Compatible Cable Diameter Range (MM) : 0 - 28.6 Product Length : 44.6 MM  [1.75 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 18 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 28.58 MM  [1.12 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 28.6
  • Product Length : 44.6 MM  [1.75 INCH ]

Housing Features


  • Body Orientation : Swept Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 25

Other


  • Entry Size Code : 18
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR18AI
  • Termination Device Type : Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG5413-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details