TE Connectivity Connector Backshells AAG4720-00

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 05 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 05 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG4720-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG4720-00
Connector Backshells AAG4720-00
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 05 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 7.9

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 18

Other


  • Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
  • Entry Size Code : 05
  • TE Connector Interface Code : A

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG4720-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details