TE Connectivity Connector Backshells AAG4588-00

Description
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG4588-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG4588-00
Connector Backshells AAG4588-00
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Nickel Aluminum Bronze

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 06
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG4588-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products