TE Connectivity Connector Backshells AAG4408-00

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Compatible Cable Diameter Range (MM) : 0 - 19 Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 12 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Compatible Cable Diameter Range (MM) : 0 - 19 Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 12 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG4408-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG4408-00
Connector Backshells AAG4408-00
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Compatible Cable Diameter Range (MM) : 0 - 19 Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 12 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum Alloy

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 19.05 MM  [.75 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 19
  • Product Length : 50.8 MM  [2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Included : TR12BI
  • Termination Device Type : Tinel-Lock Ring

Usage Conditions


  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG4408-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products