Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Nickel
Dimensions Cable Entry Diameter (MM) : 25.4
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 16 TE Connector Interface Code : H
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Nickel
Dimensions Cable Entry Diameter (MM) : 25.4
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 16 TE Connector Interface Code : H
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Nickel
Dimensions Cable Entry Diameter (MM) : 25.4
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 16 TE Connector Interface Code : H
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Body Features
Primary Product Material : 303 Stainless Steel
Primary Product Plating Material : Nickel
Dimensions
Cable Entry Diameter (MM) : 25.4
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 19
Other
Connector Interface Specification : MIL-DTL-38999 Series III & IV