Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 31.5 MM [1.24 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-38999
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 11 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 31.5 MM [1.24 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-38999
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 11 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 31.5 MM [1.24 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-38999
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 11 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Zinc Nickel
Dimensions
Product Length : 31.5 MM [1.24 INCH ]
Housing Features
Body Orientation : Swept Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : MIL-DTL-38999
Operation/Application
Compatible With Connector Shell Size : 17
Other
Connector Interface Specification : MIL-DTL-38999 Series III & IV
Entry Size Code : 11
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]