Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Interface Specification : MIL-DTL-26482 Series II, MIL-DTL-5015H, MIL-DTL-83723 / SERIES III Entry Size Code : 15 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Interface Specification : MIL-DTL-26482 Series II, MIL-DTL-5015H, MIL-DTL-83723 / SERIES III Entry Size Code : 15 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Interface Specification : MIL-DTL-26482 Series II, MIL-DTL-5015H, MIL-DTL-83723 / SERIES III Entry Size Code : 15 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Zinc Nickel
Dimensions
Product Length : 44.6 MM [1.75 INCH ]
Housing Features
Body Orientation : Swept Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : MIL-DTL-26482
Operation/Application
Compatible With Connector Shell Size : 24
Other
Connector Interface Specification : MIL-DTL-26482 Series II, MIL-DTL-5015H, MIL-DTL-83723 / SERIES III
Entry Size Code : 15
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]