Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MIL-DTL-26482
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Cadmium
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Product Length : 44.6 MM [1.75 INCH ]
Housing Features
Body Orientation : Swept Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : MIL-DTL-26482
Operation/Application
Compatible With Connector Shell Size : 24
Other
Entry Size Code : 18
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]