TE Connectivity Connector Backshells AAF6437-00

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAF6437-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAF6437-00
Connector Backshells AAF6437-00
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 12.7

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 25

Other


  • Entry Size Code : 08
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAF6437-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers