TE Connectivity Connector Backshells AAF5845-00

Description
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAF5845-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAF5845-00
Connector Backshells AAF5845-00
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Cable Entry Diameter (MM) : 22.2

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 21

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAF5845-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products