TE Connectivity Connector Backshells AAF1169-00

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 38.3 MM  [1.5 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-26482 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-5015H, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 38.3 MM  [1.5 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-26482 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-5015H, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAF1169-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAF1169-00
Connector Backshells AAF1169-00
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 38.3 MM  [1.5 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-26482 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-5015H, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 38.3 MM  [1.5 INCH ]

Housing Features


  • Body Orientation : Swept Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-26482

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Connector Interface Specification : MIL-DTL-5015H, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III
  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Connector Backshell - AAF1169-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAF1169-00
Connector Backshell AAF1169-00
backshell

backshell

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAF1169-00 AAF1169-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products