TE Connectivity Connector Backshells AAF0379-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 6.3 MM  [.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Entry Size Code : 04 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 6.3 MM  [.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Entry Size Code : 04 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAF0379-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAF0379-00
Connector Backshells AAF0379-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 6.3 MM  [.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Entry Size Code : 04 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 6.3 MM  [.25 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 12

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : DG

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAF0379-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Specs
Connector Type Military Connector
View Details