TE Connectivity Connector Backshells AAE9788-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAE9788-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAE9788-00
Connector Backshells AAE9788-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 17

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 12
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAE9788-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products