TE Connectivity Connector Backshells AAB6627-00

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAB6627-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAB6627-00
Connector Backshells AAB6627-00
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 6.3

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 14

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : A

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAB6627-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details