TE Connectivity Connector Backshells AAB1849-00

Description
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAB1849-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAB1849-00
Connector Backshells AAB1849-00
Body Features Primary Product Material : Stainless Steel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 15

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 06
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now
Connector Backshell - AAB1849-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAB1849-00
Connector Backshell AAB1849-00
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAB1849-00 AAB1849-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products