TE Connectivity Connector Backshells AAB0156-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAB0156-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAB0156-00
Connector Backshells AAB0156-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 22.2 MM  [.874 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 21

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet
Connector Backshell - AAB0156-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAB0156-00
Connector Backshell AAB0156-00
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAB0156-00 AAB0156-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details