TE Connectivity Connector Backshells AAA9362-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 15 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 15 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAA9362-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAA9362-00
Connector Backshells AAA9362-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 15 TE Connector Interface Code : DG Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 23.8 MM  [.937 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Entry Size Code : 15
  • TE Connector Interface Code : DG

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now
Connector Backshell - AAA9362-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAA9362-00
Connector Backshell AAA9362-00
BACKSHELL

BACKSHELL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAA9362-00 AAA9362-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products