TE Connectivity Connector Backshells AAA7731-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAA7731-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAA7731-00
Connector Backshells AAA7731-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 6.3 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 6.3

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : A

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet
Connector Backshell - AAA7731-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAA7731-00
Connector Backshell AAA7731-00
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAA7731-00 AAA7731-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products