TE Connectivity Connector Backshells AAA7466-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 14.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 09 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 14.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 09 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAA7466-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAA7466-00
Connector Backshells AAA7466-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 14.2 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Entry Size Code : 09 TE Connector Interface Code : A Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 14.2

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
  • Entry Size Code : 09
  • TE Connector Interface Code : A

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAA7466-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details