TE Connectivity Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-2502E

Description
"25 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"25 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-2502E-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-2502E-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-2502E-ND
"25 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"25 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet
Cable Assembly - 458-A9AAT-2502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-2502E
Cable Assembly 458-A9AAT-2502E
FLEX CABLE - AFH25T/AE25/AFH25T Product overview: A9AAT-2502E from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-2502E can be used for catalog matching and distributor lookup.

FLEX CABLE - AFH25T/AE25/AFH25T Product overview: A9AAT-2502E from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-2502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-2502E
768910-A9AAT-2502E
Flat Flex Cables (FFC, FPC) - A9AAT-2502E 768910-A9AAT-2502E
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768910-A9AAT-2502E Number of Positions: 25 Pitch: 0.050" (1.27mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Family Name: AT25128A Categories: Cable Assemblies Alternative Parts (Cross-Reference): IS25C128A-2GI; GT25C128-2GLI-TR; IS25C128A-2WI; IS25C128A-2WLI; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 768910-A9AAT-2502E
Number of Positions: 25
Pitch: 0.050" (1.27mm)
Contact Termination: Solder Tab to Solder Tab
Length: 2.00" (50.80mm)
Family Name: AT25128A
Categories: Cable Assemblies
Alternative Parts (Cross-Reference): IS25C128A-2GI; GT25C128-2GLI-TR; IS25C128A-2WI; IS25C128A-2WLI;
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A9AAT-2502E-ND 458-A9AAT-2502E 768910-A9AAT-2502E
Product Name Flat Flex Jumpers, Cables (FFC, FPC) Cable Assembly Flat Flex Cables (FFC, FPC) - A9AAT-2502E
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details