TE Connectivity Flat Flex Cables (FFC, FPC) - A9AAT-2202E A9AAT-2202E

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768892-A9AAT-2202E Number of Positions: 22 Pitch: 0.050" (1.27mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768892-A9AAT-2202E Number of Positions: 22 Pitch: 0.050" (1.27mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-2202E
768892-A9AAT-2202E
Flat Flex Cables (FFC, FPC) - A9AAT-2202E 768892-A9AAT-2202E
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768892-A9AAT-2202E Number of Positions: 22 Pitch: 0.050" (1.27mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 768892-A9AAT-2202E
Number of Positions: 22
Pitch: 0.050" (1.27mm)
Contact Termination: Solder Tab to Solder Tab
Length: 2.00" (50.80mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 458-A9AAT-2202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-2202E
Cable Assembly 458-A9AAT-2202E
FLEX CABLE - AFH22T/AE22/AFH22T Product overview: A9AAT-2202E from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-2202E can be used for catalog matching and distributor lookup.

FLEX CABLE - AFH22T/AE22/AFH22T Product overview: A9AAT-2202E from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-2202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-2202E-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-2202E-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-2202E-ND
"22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768892-A9AAT-2202E 458-A9AAT-2202E A9AAT-2202E-ND
Product Name Flat Flex Cables (FFC, FPC) - A9AAT-2202E Cable Assembly Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details