"20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00"" (76.20mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761670-A9AAT-2003F
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 3.00" (76.20mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
FLEX CABLE - AFE20T/AF20/AFE20T Product overview: A9AAT-2003F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-2003F can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A9AAT-2003F-ND | 761670-A9AAT-2003F | 458-A9AAT-2003F |
| Product Name | Flat Flex Jumpers, Cables (FFC, FPC) | Flat Flex Cables (FFC, FPC) - A9AAT-2003F | Cable Assembly |
| Standards / Certifications | RoHS | RoHS |