Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 768891-A9AAT-1808F
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 8.00" (203.20mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
FLEX CABLE - AFE18T/AF18/AFE18T Product overview: A9AAT-1808F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1808F can be used for catalog matching and distributor lookup.
"18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00"" (203.20mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 768891-A9AAT-1808F | 458-A9AAT-1808F | A9AAT-1808F-ND |
| Product Name | Flat Flex Cables (FFC, FPC) - A9AAT-1808F | Cable Assembly | Flat Flex Jumpers, Cables (FFC, FPC) |
| Cable Type | Flat Cable |