TE Connectivity Cable Assembly A9AAT-1406F

Description
FLEX CABLE - AFE14T/AF14/AFE14T Product overview: A9AAT-1406F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1406F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLEX CABLE - AFE14T/AF14/AFE14T Product overview: A9AAT-1406F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1406F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 458-A9AAT-1406F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-1406F
Cable Assembly 458-A9AAT-1406F
FLEX CABLE - AFE14T/AF14/AFE14T Product overview: A9AAT-1406F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1406F can be used for catalog matching and distributor lookup.

FLEX CABLE - AFE14T/AF14/AFE14T Product overview: A9AAT-1406F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1406F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-1406F
1011497-A9AAT-1406F
Flat Flex Cables (FFC, FPC) - A9AAT-1406F 1011497-A9AAT-1406F
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1011497-A9AAT-1406F Number of Positions: 14 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 6.00" (152.40mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1011497-A9AAT-1406F
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 6.00" (152.40mm)
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-1406F-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-1406F-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-1406F-ND
"14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00"" (152.40mm)"

"14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 458-A9AAT-1406F 1011497-A9AAT-1406F A9AAT-1406F-ND
Product Name Cable Assembly Flat Flex Cables (FFC, FPC) - A9AAT-1406F Flat Flex Jumpers, Cables (FFC, FPC)
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2405870-5 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers