TE Connectivity ™ Flat Flex Cables (FFC, FPC) - A9AAT-1406F-ND A9AAT-1406F-ND

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157357-A9AAT-1406F- ND Number of Contacts: 14 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157357-A9AAT-1406F- ND Number of Contacts: 14 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - A9AAT-1406F-ND - 1157357-A9AAT-1406F-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-1406F-ND
1157357-A9AAT-1406F-ND
Flat Flex Cables (FFC, FPC) - A9AAT-1406F-ND 1157357-A9AAT-1406F-ND
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157357-A9AAT-1406F- ND Number of Contacts: 14 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157357-A9AAT-1406F-ND
Number of Contacts: 14
Categories: Flat Flex Cables (FFC, FPC)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1157357-A9AAT-1406F-ND
Product Name Flat Flex Cables (FFC, FPC) - A9AAT-1406F-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details