TE Connectivity Flat Flex Cables (FFC, FPC) - A9AAT-1302F A9AAT-1302F

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 796021-A9AAT-1302F Number of Positions: 13 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 796021-A9AAT-1302F Number of Positions: 13 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-1302F
796021-A9AAT-1302F
Flat Flex Cables (FFC, FPC) - A9AAT-1302F 796021-A9AAT-1302F
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 796021-A9AAT-1302F Number of Positions: 13 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 796021-A9AAT-1302F
Number of Positions: 13
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 2.00" (50.80mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 458-A9AAT-1302F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-1302F
Cable Assembly 458-A9AAT-1302F
FLEX CABLE - AFE13T/AF13/AFE13T Product overview: A9AAT-1302F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1302F can be used for catalog matching and distributor lookup.

FLEX CABLE - AFE13T/AF13/AFE13T Product overview: A9AAT-1302F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1302F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-1302F-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-1302F-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-1302F-ND
"13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 796021-A9AAT-1302F 458-A9AAT-1302F A9AAT-1302F-ND
Product Name Flat Flex Cables (FFC, FPC) - A9AAT-1302F Cable Assembly Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details