TE Connectivity Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-1102F

Description
"11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-1102F-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-1102F-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-1102F-ND
"11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-1102F
766860-A9AAT-1102F
Flat Flex Cables (FFC, FPC) - A9AAT-1102F 766860-A9AAT-1102F
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766860-A9AAT-1102F Number of Positions: 11 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766860-A9AAT-1102F
Number of Positions: 11
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 2.00" (50.80mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 458-A9AAT-1102F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-1102F
Cable Assembly 458-A9AAT-1102F
FLEX CABLE - AFE11T/AF11/AFE11T Product overview: A9AAT-1102F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1102F can be used for catalog matching and distributor lookup.

FLEX CABLE - AFE11T/AF11/AFE11T Product overview: A9AAT-1102F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-1102F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A9AAT-1102F-ND 766860-A9AAT-1102F 458-A9AAT-1102F
Product Name Flat Flex Jumpers, Cables (FFC, FPC) Flat Flex Cables (FFC, FPC) - A9AAT-1102F Cable Assembly
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data