Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 796000-A9AAT-0705E
Number of Positions: 7
Pitch: 0.050" (1.27mm)
Contact Termination: Solder Tab to Solder Tab
Length: 5.00" (127.00mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
"7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00"" (127.00mm)"
FLEX CABLE - AFH07T/AE07/AFH07T Product overview: A9AAT-0705E from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-0705E can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 796000-A9AAT-0705E | A9AAT-0705E-ND | 458-A9AAT-0705E |
| Product Name | Flat Flex Cables (FFC, FPC) - A9AAT-0705E | Flat Flex Jumpers, Cables (FFC, FPC) | Cable Assembly |
| Cable Type | Flat Cable |