TE Connectivity Flat Flex Cables (FFC, FPC) - A9AAT-0602F A9AAT-0602F

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768888-A9AAT-0602F Number of Positions: 6 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768888-A9AAT-0602F Number of Positions: 6 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-0602F
768888-A9AAT-0602F
Flat Flex Cables (FFC, FPC) - A9AAT-0602F 768888-A9AAT-0602F
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 768888-A9AAT-0602F Number of Positions: 6 Pitch: 0.100" (2.54mm) Contact Termination: Solder Tab to Solder Tab Length: 2.00" (50.80mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 768888-A9AAT-0602F
Number of Positions: 6
Pitch: 0.100" (2.54mm)
Contact Termination: Solder Tab to Solder Tab
Length: 2.00" (50.80mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 458-A9AAT-0602F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-A9AAT-0602F
Cable Assembly 458-A9AAT-0602F
FLEX CABLE - AFE06T/AF06/AFE06T Product overview: A9AAT-0602F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-0602F can be used for catalog matching and distributor lookup.

FLEX CABLE - AFE06T/AF06/AFE06T Product overview: A9AAT-0602F from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-A9AAT-0602F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-0602F-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-0602F-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-0602F-ND
"6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-0602F - ODG (Origin Data Global)
Shenzhen, China
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-0602F
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-0602F
FLEX CABLE - AFE06T/AF06/AFE06T

FLEX CABLE - AFE06T/AF06/AFE06T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768888-A9AAT-0602F 458-A9AAT-0602F A9AAT-0602F-ND A9AAT-0602F
Product Name Flat Flex Cables (FFC, FPC) - A9AAT-0602F Cable Assembly Flat Flex Jumpers, Cables (FFC, FPC) Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.67 ft (8.13 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers