TE Connectivity Connector Backshells A96640-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34011, AS34091, M83723/41, M83723/74, M83723/14, M83723/40, NAS 1650, AS34541, AS34511, AS34641, M83723/78, M83723/37, M83723/65, M83723/69, M83723/83, AS34671, NAS 1693, NAS 1653, M83723/05, M83723/87, MS3476, NAS 1692, M83723/01, MS3471, M83723/72, MS3459, M83723/43, M83723/76, M83723/91, M83723/04, M83723/48, NAS 1702, M83723/98, NAS 1641, NAS 1694, AS34121, NAS 1699, AS34041, AS34561, M83723/39, M83723/67, MS3474, M83723/68, M83723/97, NAS 1642, M83723/08, M83723/36, NAS 1652, MS3475, M83723/03, M83723/85, NAS 1643, AS34081, AS34461, M83723/66, M83723/95, AS34061, M83723/49, M83723/96, M83723/13, M83723/71, M83723/86, MS3470, AS34241, NAS 1701, M83723/92, M83723/73, M83723/77, M83723/06, NAS 1599, M83723/38, M83723/42, AS34001, M83723/75, AS34501, M83723/07, NAS 1651, AS34681, M83723/02, NAS 1700, M83723/82, M83723/84, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Connector Interface Specification : MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34011, AS34091, M83723/41, M83723/74, M83723/14, M83723/40, NAS 1650, AS34541, AS34511, AS34641, M83723/78, M83723/37, M83723/65, M83723/69, M83723/83, AS34671, NAS 1693, NAS 1653, M83723/05, M83723/87, MS3476, NAS 1692, M83723/01, MS3471, M83723/72, MS3459, M83723/43, M83723/76, M83723/91, M83723/04, M83723/48, NAS 1702, M83723/98, NAS 1641, NAS 1694, AS34121, NAS 1699, AS34041, AS34561, M83723/39, M83723/67, MS3474, M83723/68, M83723/97, NAS 1642, M83723/08, M83723/36, NAS 1652, MS3475, M83723/03, M83723/85, NAS 1643, AS34081, AS34461, M83723/66, M83723/95, AS34061, M83723/49, M83723/96, M83723/13, M83723/71, M83723/86, MS3470, AS34241, NAS 1701, M83723/92, M83723/73, M83723/77, M83723/06, NAS 1599, M83723/38, M83723/42, AS34001, M83723/75, AS34501, M83723/07, NAS 1651, AS34681, M83723/02, NAS 1700, M83723/82, M83723/84, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Connector Interface Specification : MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - A96640-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
A96640-000
Connector Backshells A96640-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34011, AS34091, M83723/41, M83723/74, M83723/14, M83723/40, NAS 1650, AS34541, AS34511, AS34641, M83723/78, M83723/37, M83723/65, M83723/69, M83723/83, AS34671, NAS 1693, NAS 1653, M83723/05, M83723/87, MS3476, NAS 1692, M83723/01, MS3471, M83723/72, MS3459, M83723/43, M83723/76, M83723/91, M83723/04, M83723/48, NAS 1702, M83723/98, NAS 1641, NAS 1694, AS34121, NAS 1699, AS34041, AS34561, M83723/39, M83723/67, MS3474, M83723/68, M83723/97, NAS 1642, M83723/08, M83723/36, NAS 1652, MS3475, M83723/03, M83723/85, NAS 1643, AS34081, AS34461, M83723/66, M83723/95, AS34061, M83723/49, M83723/96, M83723/13, M83723/71, M83723/86, MS3470, AS34241, NAS 1701, M83723/92, M83723/73, M83723/77, M83723/06, NAS 1599, M83723/38, M83723/42, AS34001, M83723/75, AS34501, M83723/07, NAS 1651, AS34681, M83723/02, NAS 1700, M83723/82, M83723/84, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other Connector Interface Specification : MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34011, AS34091, M83723/41, M83723/74, M83723/14, M83723/40, NAS 1650, AS34541, AS34511, AS34641, M83723/78, M83723/37, M83723/65, M83723/69, M83723/83, AS34671, NAS 1693, NAS 1653, M83723/05, M83723/87, MS3476, NAS 1692, M83723/01, MS3471, M83723/72, MS3459, M83723/43, M83723/76, M83723/91, M83723/04, M83723/48, NAS 1702, M83723/98, NAS 1641, NAS 1694, AS34121, NAS 1699, AS34041, AS34561, M83723/39, M83723/67, MS3474, M83723/68, M83723/97, NAS 1642, M83723/08, M83723/36, NAS 1652, MS3475, M83723/03, M83723/85, NAS 1643, AS34081, AS34461, M83723/66, M83723/95, AS34061, M83723/49, M83723/96, M83723/13, M83723/71, M83723/86, MS3470, AS34241, NAS 1701, M83723/92, M83723/73, M83723/77, M83723/06, NAS 1599, M83723/38, M83723/42, AS34001, M83723/75, AS34501, M83723/07, NAS 1651, AS34681, M83723/02, NAS 1700, M83723/82, M83723/84, MS3472

Operation/Application


  • Compatible With Connector Shell Size : 14, 12, 14S

Other


  • Connector Interface Specification : MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact
  • Entry Size Code : 07
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A96640-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products