Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 17
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : 303 Stainless Steel
Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 17
Other
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Sealable : Yes
Termination Device Type : Ferrule, HexaShield
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]