TE Connectivity Multicore Cable A95109-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire Color (Base) : White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 3.15 MM  [.124 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire Color (Base) : White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 3.15 MM  [.124 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - A95109-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
A95109-000
Multicore Cable A95109-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire Color (Base) : White, Blue, Orange Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 3.15 MM  [.124 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire Color (Base) : White, Blue, Orange
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 3

Dimensions


  • Conductor Insulation Diameter : 1.27 MM  [.05 INCH ]
  • Outside Cable Diameter : 3.15 MM  [.124 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Special Construction
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number A95109-000 A95109-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers