Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue
Configuration Features Number of Conductors : 2 Number of Strands : 37
Dimensions Conductor Diameter Range : 2.15 MM [.085 INCH ] Outside Cable Diameter : 5.08 MM [.2 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White, Blue
Configuration Features
- Number of Conductors : 2
- Number of Strands : 37
Dimensions
- Conductor Diameter Range : 2.15 MM [.085 INCH ]
- Outside Cable Diameter : 5.08 MM [.2 INCH ]
- Strand Size (AWG) : 28
- Wire Size (AWG) : 12
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]