TE Connectivity Hook Up Wire A917343001

Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - A917343001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
A917343001
Hook Up Wire A917343001
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 1.2
  • Wire Size (AWG) : 16

Other


  • Product Source : UK

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number A917343001
Product Name Hook Up Wire
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1412073001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers